Takex America, Inc. Sensor Speaker PVW-12TE

Description
Description The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings. Features Dual-Zone sensor head can resist detection of small animals Dual Control; 2 Recordable Messages (Daylight or ARM/DISARM Settings) Record Messages using built-in Microphone or Audio Line input Replay Time Adjustable Day/Night Sensing Adjustable Pulse Count & Sensitivity 0.8-1.2m Mounting Height
Datasheet
Description
Description The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings. Features Dual-Zone sensor head can resist detection of small animals Dual Control; 2 Recordable Messages (Daylight or ARM/DISARM Settings) Record Messages using built-in Microphone or Audio Line input Replay Time Adjustable Day/Night Sensing Adjustable Pulse Count & Sensitivity 0.8-1.2m Mounting Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Speaker - PVW-12TE - Takex America, Inc.
San Jose, CA, United States
Sensor Speaker
PVW-12TE
Sensor Speaker PVW-12TE
Description The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings. Features Dual-Zone sensor head can resist detection of small animals Dual Control; 2 Recordable Messages (Daylight or ARM/DISARM Settings) Record Messages using built-in Microphone or Audio Line input Replay Time Adjustable Day/Night Sensing Adjustable Pulse Count & Sensitivity 0.8-1.2m Mounting Height

Description

The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings.

Features

  • Dual-Zone sensor head can resist detection of small animals
  • Dual Control; 2 Recordable Messages (Daylight or ARM/DISARM Settings)
  • Record Messages using built-in Microphone or Audio Line input
  • Replay Time Adjustable
  • Day/Night Sensing
  • Adjustable Pulse Count & Sensitivity
  • 0.8-1.2m Mounting Height
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Speakers
Product Number PVW-12TE
Product Name Sensor Speaker
Features Outdoor; Digital
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details