Federal Signal Corporation - Industrial Signaling and Systems 302GC SelecTone® 30W Amplified Speakers 302GC-024

Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 302GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Typical applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 302GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Typical applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 302GC-024 is a 30 W amplified speaker designed for crisp tonal output and public address in high-noise environments. It operates on 24 Vdc or 24 Vac (50/60 Hz), drawing 1.00 A and 1.40 A respectively, with a standby current of 50 mA and 100 mA. The speaker features a die-cast aluminum enclosure with a powder-coat finish, a spun aluminum projector, and an IP54, Type 3R rating for dust and moisture resistance. It is UL and cUL listed and CSFM approved. Dimensions are 353.1 mm height, 259.1 mm width, and 251.5 mm depth. The unit supports adjustable gain from 0 dBa to 114 dBa at 10 ft (124 dBa at 1 m).

Datasheet Summary
Powered by GS/AI

The Model 302GC-024 is a 30 W amplified speaker designed for crisp tonal output and public address in high-noise environments. It operates on 24 Vdc or 24 Vac (50/60 Hz), drawing 1.00 A and 1.40 A respectively, with a standby current of 50 mA and 100 mA. The speaker features a die-cast aluminum enclosure with a powder-coat finish, a spun aluminum projector, and an IP54, Type 3R rating for dust and moisture resistance. It is UL and cUL listed and CSFM approved. Dimensions are 353.1 mm height, 259.1 mm width, and 251.5 mm depth. The unit supports adjustable gain from 0 dBa to 114 dBa at 10 ft (124 dBa at 1 m).

Suppliers

Company
Product
Description
Supplier Links
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
302GC SelecTone® 30W Amplified Speakers
302GC-024
302GC SelecTone® 30W Amplified Speakers 302GC-024
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 302GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Typical applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m)
  • Digital signal amplification
  • Fused input and output
  • Indoor/outdoor use
  • Type 3R, IP54 enclosure
  • CSFM Approved
  • UL and cUL Listed

Features

Model 302GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Typical applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control signaling.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 302GC-024
Product Name 302GC SelecTone® 30W Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details