RS Components, Ltd. Speakers 526986

Description
Visaton 50014 Horn Speaker
Request a Quote
Description
Visaton 50014 Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526986
Speakers 526986
Visaton 50014 Horn Speaker

Visaton 50014 Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526986
Product Name Speakers
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details