Federal Signal Corporation - Industrial Signaling and Systems SLM800 StreamLine® Modular High-Output Electronic Sounders SLM800R

Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLM800R is a high-output electronic sounder with a red, self-extinguishing polycarbonate body designed for outdoor use, producing two selectable tones via independent inputs and adjustable volume levels of 89-105 dBa at 10 ft (99-115 dBa at 1 m). It operates on 12-24 VAC/DC or 120-240 VAC, depending on the mounting base, and features PLC compatibility with PNP and NPN connections. The unit has a Type 3R, IP65-rated enclosure, 64 selectable tones (32 per channel via DIP switch), and is UL and cUL listed with CE and UKCA compliance. It measures 99.8 mm in height, 114.8 mm in width, and 92.1 mm in depth, and weighs 19.05 oz with a shallow wall mount base, which is sold separately.

Datasheet Summary
Powered by GS/AI

The SLM800R is a high-output electronic sounder with a red, self-extinguishing polycarbonate body designed for outdoor use, producing two selectable tones via independent inputs and adjustable volume levels of 89-105 dBa at 10 ft (99-115 dBa at 1 m). It operates on 12-24 VAC/DC or 120-240 VAC, depending on the mounting base, and features PLC compatibility with PNP and NPN connections. The unit has a Type 3R, IP65-rated enclosure, 64 selectable tones (32 per channel via DIP switch), and is UL and cUL listed with CE and UKCA compliance. It measures 99.8 mm in height, 114.8 mm in width, and 92.1 mm in depth, and weighs 19.05 oz with a shallow wall mount base, which is sold separately.

Suppliers

Company
Product
Description
Supplier Links
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SLM800 StreamLine® Modular High-Output Electronic Sounders
SLM800R
SLM800 StreamLine® Modular High-Output Electronic Sounders SLM800R
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP and NPN connections Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m) Five mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible with PNP and NPN connections
  • Choice of 64 selectable tones (32 per input selectable via DIP switch)
  • Produces two tones at three adjustable tone levels
  • Adjustable volume between 89 dBa to 105 dBa @ 10' (99-115 dBa @ 1m)
  • Five mounting base options
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

* Voltage is dependent on selected base (sold separately)

Features

Model slm800 is a high-output multifunctional electronic sounder developed with a multiple input technology that can produce two different tones (one per channel), controllable via wiring selection.

There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.

* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number SLM800R
Product Name SLM800 StreamLine® Modular High-Output Electronic Sounders
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details