Corsair Memory Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker CA-SP212NA

Description
Big Sound... High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output.
Description
Big Sound... High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output.

Suppliers

Company
Product
Description
Supplier Links
Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker - CA-SP212NA - Corsair Memory
Fremont, CA, USA
Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker
CA-SP212NA
Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker CA-SP212NA
Big Sound... High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot. …In a Small Space If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard. The Corsair Advantage With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum. True Power Reporting Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output.

Big Sound...

High-performance gaming audio demands lots of power. With a healthy 46 Watts, including 30 Watts dedicated to the subwoofer, the Gaming Audio Series SP2200 2.1 PC speaker system delivers. The side-firing subwoofer employs a true 6” powered driver — no passive or pressure drivers here — for serious gaming punch, and the satellites give you precise stereo imaging and a generous sweet spot.

…In a Small Space

If desk space is important to you, then nothing should be bigger than it needs to be. The compact satellites are acoustically tuned for detailed audio reproduction without relying on large enclosures. The subwoofer is small enough to put on your desk… or, put it out of the way on the floor where it might not be seen, but will definitely be heard.

The Corsair Advantage

With more than 15 years of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Need help? We’re available by phone call, email, or web forum.

True Power Reporting

Wattages stated are the sine wave continuous average power output measured using US FTC Title 16 Part 432 (RMS) rating, not "peak" or maximum power output.

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Speakers
Product Number CA-SP212NA
Product Name Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - DX20BF00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 810 Hz
View Details