RS Components, Ltd. Miniature Speakers 7716991

Description
RS PRO KDMG28008-05 Miniature Speaker
Request a Quote
Description
RS PRO KDMG28008-05 Miniature Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 7716991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
7716991
Miniature Speakers 7716991
RS PRO KDMG28008-05 Miniature Speaker

RS PRO KDMG28008-05 Miniature Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7716991
Product Name Miniature Speakers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details