DeZURIK, Inc. Pressure Sensors - Series 48 Series 48

Description
Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of installation and reducing the size of the unit. Series 48 Sensors are designed to fit Class 150 and 300 flange drilling, DIN, BS NP10, or any customer specified piping systems. Reliable, accurate instrument readings are often difficult or even impossible to obtain in pipelines carrying slurry, solids or chemical process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed through a flexible rubber sleeve which is a full 360° circumference of the pipe I.D. The captive fluid is displaced through the Series 48 Pressure Sensor body to the instrument’s Bourdon Tube. All instrumentation is protected from the process, which assures accurate, repeatable pressure readings. Features Wafer design reduces costs Protects and isolates instrumentation Fits 150 and 300 ib. flanges Light weight design Materials Of Construction Body: Carbon steel Flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote
Description
Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of installation and reducing the size of the unit. Series 48 Sensors are designed to fit Class 150 and 300 flange drilling, DIN, BS NP10, or any customer specified piping systems. Reliable, accurate instrument readings are often difficult or even impossible to obtain in pipelines carrying slurry, solids or chemical process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed through a flexible rubber sleeve which is a full 360° circumference of the pipe I.D. The captive fluid is displaced through the Series 48 Pressure Sensor body to the instrument’s Bourdon Tube. All instrumentation is protected from the process, which assures accurate, repeatable pressure readings. Features Wafer design reduces costs Protects and isolates instrumentation Fits 150 and 300 ib. flanges Light weight design Materials Of Construction Body: Carbon steel Flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Sartell, MN, United States
Pressure Sensors - Series 48
Pressure Sensors - Series 48
Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of installation and reducing the size of the unit. Series 48 Sensors are designed to fit Class 150 and 300 flange drilling, DIN, BS NP10, or any customer specified piping systems. Reliable, accurate instrument readings are often difficult or even impossible to obtain in pipelines carrying slurry, solids or chemical process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed through a flexible rubber sleeve which is a full 360° circumference of the pipe I.D. The captive fluid is displaced through the Series 48 Pressure Sensor body to the instrument’s Bourdon Tube. All instrumentation is protected from the process, which assures accurate, repeatable pressure readings. Features Wafer design reduces costs Protects and isolates instrumentation Fits 150 and 300 ib. flanges Light weight design Materials Of Construction Body: Carbon steel Flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information

Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of installation and reducing the size of the unit. Series 48 Sensors are designed to fit Class 150 and 300 flange drilling, DIN, BS NP10, or any customer specified piping systems.

Reliable, accurate instrument readings are often difficult or even impossible to obtain in pipelines carrying slurry, solids or chemical process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated.

The principle of operation is simple - line pressure is sensed through a flexible rubber sleeve which is a full 360° circumference of the pipe I.D. The captive fluid is displaced through the Series 48 Pressure Sensor body to the instrument’s Bourdon Tube. All instrumentation is protected from the process, which assures accurate, repeatable pressure readings.


Features

  • Wafer design reduces costs
  • Protects and isolates instrumentation
  • Fits 150 and 300 ib. flanges
  • Light weight design

Materials Of Construction

  • Body:
    • Carbon steel
  • Flanges:
    • Carbon steel
    • 316 Stainless Steel
    • PVC
    • Teflon-coated carbon steel
  • Fill fluid:
    • Ethylene glycol and water 200° F
    • Vegetable oil 230° F
    • Silicone oil 400° F
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Pressure Sensors
Product Name Pressure Sensors - Series 48
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details