Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids.
The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings.
The full-faced, thru-bolted Series 40 installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated.
The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels.
The Series 40 is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40.
Features
Protects and isolates instrumentation
Full 360° pressure reading
Self-cleaning flexing action
Will not clog like traditional diaphragm seals
Excellent pump protection
Materials Of Construction
Body (non-wetted):
Carbon steel
316 Stainless Steel
ANSI B 16.5 Class 150 flanges:
Carbon steel
316 Stainless Steel
PVC
Teflon-coated carbon steel
Fill fluid:
Ethylene glycol and water 200° F
Vegetable oil 230° F
Silicone oil 400° F
Elastomer information
Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids.
The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings.
The full-faced, thru-bolted Series 40 installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated.
The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels.
The Series 40 is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40.
Features
- Protects and isolates instrumentation
- Full 360° pressure reading
- Self-cleaning flexing action
- Will not clog like traditional diaphragm seals
- Excellent pump protection
Materials Of Construction
- Body (non-wetted):
- Carbon steel
- 316 Stainless Steel
- ANSI B 16.5 Class 150 flanges:
- Carbon steel
- 316 Stainless Steel
- PVC
- Teflon-coated carbon steel
- Fill fluid:
- Ethylene glycol and water 200° F
- Vegetable oil 230° F
- Silicone oil 400° F
- Elastomer information