DeZURIK, Inc. Pressure Sensors - Series 48W Series 48W

Description
The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit, overcoming problems like plugging and fouling of traditional diaphragm seals. Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media are elastomer covered. Depending on the type of media being handled, elastomers can be specified to offer the best combination of chemical and abrasion resistance characteristics. The elastomer sleeve extends to the full face of the flange, eliminating the need for additional gaskets. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote
Description
The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit, overcoming problems like plugging and fouling of traditional diaphragm seals. Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media are elastomer covered. Depending on the type of media being handled, elastomers can be specified to offer the best combination of chemical and abrasion resistance characteristics. The elastomer sleeve extends to the full face of the flange, eliminating the need for additional gaskets. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Sartell, MN, United States
Pressure Sensors - Series 48W
Pressure Sensors - Series 48W
The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit, overcoming problems like plugging and fouling of traditional diaphragm seals. Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media are elastomer covered. Depending on the type of media being handled, elastomers can be specified to offer the best combination of chemical and abrasion resistance characteristics. The elastomer sleeve extends to the full face of the flange, eliminating the need for additional gaskets. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information

The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit, overcoming problems like plugging and fouling of traditional diaphragm seals.

Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media are elastomer covered. Depending on the type of media being handled, elastomers can be specified to offer the best combination of chemical and abrasion resistance characteristics. The elastomer sleeve extends to the full face of the flange, eliminating the need for additional gaskets.


Features

  • Protects and isolates instrumentation
  • Full 360° pressure reading
  • Self-cleaning flexing action
  • Will not clog like traditional diaphragm seals
  • Excellent pump protection

Materials Of Construction

  • Body (non-wetted):
    • Carbon steel
  • ANSI B 16.5 Class 150 flanges:
    • Carbon steel
    • 316 Stainless Steel
    • Steel
    • PVC
    • Teflon-coated carbon steel
  • Fill fluid:
    • Ethylene glycol and water 200° F
    • Vegetable oil 230° F
    • Silicone oil 400° F
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Pressure Sensors
Product Name Pressure Sensors - Series 48W
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details