DeZURIK, Inc. Pressure Sensors - Series 40W Series 40W

Description
Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings. The full-faced, thru-bolted Series 40W installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote
Description
Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings. The full-faced, thru-bolted Series 40W installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Sartell, MN, United States
Pressure Sensors - Series 40W
Pressure Sensors - Series 40W
Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings. The full-faced, thru-bolted Series 40W installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like traditional diaphragm seals Excellent pump protection Materials Of Construction Body (non-wetted): Carbon steel 316 Stainless Steel ANSI B 16.5 Class 150 flanges: Carbon steel 316 Stainless Steel PVC Teflon-coated carbon steel Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information

Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids.

The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the pressure sensor body to the instrument’s Bourdon Tube. All instruments are isolated and protected from the process, assuring positive and accurate readings.

The full-faced, thru-bolted Series 40W installs directly inline. Costly installation and maintenance of pipe stands and saddle welds, which are required when installing antiquated diaphragm seals, are eliminated.

The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels.

The Red Valve standard gauge is bottom mounted, with a 2½” diameter steel case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest level of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W.


Features

  • Protects and isolates instrumentation
  • Full 360° pressure reading
  • Self-cleaning flexing action
  • Will not clog like traditional diaphragm seals
  • Excellent pump protection

Materials Of Construction

  • Body (non-wetted):
    • Carbon steel
    • 316 Stainless Steel
  • ANSI B 16.5 Class 150 flanges:
    • Carbon steel
    • 316 Stainless Steel
    • PVC
    • Teflon-coated carbon steel
  • Fill fluid:
    • Ethylene glycol and water 200° F
    • Vegetable oil 230° F
    • Silicone oil 400° F
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Pressure Sensors
Product Name Pressure Sensors - Series 40W
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details