Crane Aerospace & Electronics Oscillators TK954

Description
Frequency Min (MHz) | 70 Frequency Max (MHz) | 70 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
Request a Quote Datasheet
Description
Frequency Min (MHz) | 70 Frequency Max (MHz) | 70 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TK954 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
TK954
Oscillators TK954
Frequency Min (MHz) | 70 Frequency Max (MHz) | 70 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00
  • Frequency Min (MHz) | 70
  • Frequency Max (MHz) | 70
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 9.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number TK954
Product Name Oscillators
Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details