Crane Aerospace & Electronics Oscillators 8110 Series

Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
Request a Quote
Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8110 Series is a high-performance resonator oscillator designed for fixed-frequency applications from 0.75 to 2.9 GHz, with a minimum power output of +16 dBm and harmonics suppressed to -35 dBc. It operates on +12 to +15 Vdc input voltage with a typical input current of 95 mA and maintains a frequency stability of ±0.03%. Power stability versus temperature is ±0.8 dB, and load pulling is limited to 0.03% under 2:1 VSWR. The device is rated for temperatures from 0°C to +60°C and uses mechanical tuning up to 10% with dimensions of 1.50" x 2.50" x 0.65". Electrical tuning to 0.5% and extended temperature or output power options are available. The 8110 Series is the commercial variant of a series also including military-grade 7110 units.

Datasheet Summary
Powered by GS/AI

The 8110 Series is a high-performance resonator oscillator designed for fixed-frequency applications from 0.75 to 2.9 GHz, with a minimum power output of +16 dBm and harmonics suppressed to -35 dBc. It operates on +12 to +15 Vdc input voltage with a typical input current of 95 mA and maintains a frequency stability of ±0.03%. Power stability versus temperature is ±0.8 dB, and load pulling is limited to 0.03% under 2:1 VSWR. The device is rated for temperatures from 0°C to +60°C and uses mechanical tuning up to 10% with dimensions of 1.50" x 2.50" x 0.65". Electrical tuning to 0.5% and extended temperature or output power options are available. The 8110 Series is the commercial variant of a series also including military-grade 7110 units.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8110 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
8110 Series
Oscillators 8110 Series
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
  • Frequency Min (MHz) | 750
  • Frequency Max (MHz) | 2,900
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 16.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 8110 Series
Product Name Oscillators
Frequency 750 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details