Crane Aerospace & Electronics Oscillators VCO 7312

Description
Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 9,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 9,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCO 7312 series is a voltage-controlled oscillator designed for microwave applications, operating from 4.0 to 9.5 GHz with a nominal output power of +10 dBm. It features an internal voltage regulator, output buffer amplifier, and filter, and is hermetically sealed. The tuning voltage range is from -10 V to +10 V, with a maximum tuning bandwidth of 50%. Post-tuning drift is limited to ±3.0 MHz over 1 µs to 10 s, and phase noise is -85 dBc/Hz at 100 kHz offset. The device operates from -54 to +85 °C, requires +12 V at 100 mA, and uses removable SMA female connectors for RF and tuning, with a solder pin DC connection. Dimensions are 0.65 x 1.05 x 0.25 inches.

Datasheet Summary
Powered by GS/AI

The VCO 7312 series is a voltage-controlled oscillator designed for microwave applications, operating from 4.0 to 9.5 GHz with a nominal output power of +10 dBm. It features an internal voltage regulator, output buffer amplifier, and filter, and is hermetically sealed. The tuning voltage range is from -10 V to +10 V, with a maximum tuning bandwidth of 50%. Post-tuning drift is limited to ±3.0 MHz over 1 µs to 10 s, and phase noise is -85 dBc/Hz at 100 kHz offset. The device operates from -54 to +85 °C, requires +12 V at 100 mA, and uses removable SMA female connectors for RF and tuning, with a solder pin DC connection. Dimensions are 0.65 x 1.05 x 0.25 inches.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
VCO 7312
Oscillators VCO 7312
Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 9,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 9,500
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number VCO 7312
Product Name Oscillators
Frequency 4000 to 9500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details