Crane Aerospace & Electronics Oscillators 7110 Series

Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 15.00
Request a Quote
Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 15.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7110 Series is a high-performance resonator oscillator designed for military applications, providing a fixed frequency source in the 0.75 to 2.9 GHz range with a minimum output power of 15 dBm, frequency stability of ±0.06%, and power stability vs. temperature of ±1.0 dB. It operates from +12 to +15 Vdc with a typical input current of 95 mA and a temperature range of -45°C to +85°C. The device features harmonics suppressed to -35 dBc maximum and load pulling of 0.04% maximum at 2:1 VSWR. Its mechanical dimensions are 1.50" x 2.50" x 0.65".

Datasheet Summary
Powered by GS/AI

The 7110 Series is a high-performance resonator oscillator designed for military applications, providing a fixed frequency source in the 0.75 to 2.9 GHz range with a minimum output power of 15 dBm, frequency stability of ±0.06%, and power stability vs. temperature of ±1.0 dB. It operates from +12 to +15 Vdc with a typical input current of 95 mA and a temperature range of -45°C to +85°C. The device features harmonics suppressed to -35 dBc maximum and load pulling of 0.04% maximum at 2:1 VSWR. Its mechanical dimensions are 1.50" x 2.50" x 0.65".

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7110 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
7110 Series
Oscillators 7110 Series
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 15.00
  • Frequency Min (MHz) | 750
  • Frequency Max (MHz) | 2,900
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 15.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 7110 Series
Product Name Oscillators
Frequency 750 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details