Crane Aerospace & Electronics Frequency Converters, Discriminators, T/R Modules 6139-6605

Description
Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6139-6605 is a Ku-band up/down converter designed for advanced data link applications, featuring integrated high-efficiency DC/DC conversion and high linearity transmit and receive paths. It operates from 14.5 to 15.5 GHz, with a transmit output power of +40 dBm min, transmit gain of 58 dB nominal, and receive gain of 50 dB nominal. The device exhibits a receive noise figure of 10 dB max, phase noise of -95 dBc/Hz at 100 kHz offset, and a 360° phase control in 11.25° steps. It is powered by +28 VDC nominal, uses SMA female RF connectors and a 21 & 25 pin Micro-D connector for power and control, and operates over a temperature range of -40 to +55°C. The package measures 1.40" x 4.01" x 6.45".

Datasheet Summary
Powered by GS/AI

The 6139-6605 is a Ku-band up/down converter designed for advanced data link applications, featuring integrated high-efficiency DC/DC conversion and high linearity transmit and receive paths. It operates from 14.5 to 15.5 GHz, with a transmit output power of +40 dBm min, transmit gain of 58 dB nominal, and receive gain of 50 dB nominal. The device exhibits a receive noise figure of 10 dB max, phase noise of -95 dBc/Hz at 100 kHz offset, and a 360° phase control in 11.25° steps. It is powered by +28 VDC nominal, uses SMA female RF connectors and a 21 & 25 pin Micro-D connector for power and control, and operates over a temperature range of -40 to +55°C. The package measures 1.40" x 4.01" x 6.45".

Suppliers

Company
Product
Description
Supplier Links
Frequency Converters, Discriminators, T/R Modules - 6139-6605 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Converters, Discriminators, T/R Modules
6139-6605
Frequency Converters, Discriminators, T/R Modules 6139-6605
Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 14,500
  • Frequency Max (MHz) | 15,500
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Frequency Converters
Product Number 6139-6605
Product Name Frequency Converters, Discriminators, T/R Modules
Input Frequency 14500 to 15500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Converters, Discriminators, T/R Modules - HCF-4-9021 - Crane Aerospace & Electronics
Specs
Input Frequency 140 to 180 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - Quad IF Up and Down Converter - Crane Aerospace & Electronics
Specs
Input Frequency 1000 to 8000 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - HCF-5-9023 - Crane Aerospace & Electronics
Specs
Input Frequency 750 to 1250 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - 6139-6618 - Crane Aerospace & Electronics
Specs
Input Frequency 14500 to 15500 MHz
View Details