Crane Aerospace & Electronics Frequency Converters, Discriminators, T/R Modules O-PCA-9550

Description
Package Type | Connectorized Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,400 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,400 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The O-PCA-9550 Pulse Compression Assembly is an integrated radar signal processing unit that performs frequency conversion, automatic gain control, and I/Q demodulation. It operates with an IF input range of 1100 to 1400 MHz, an LO frequency of 800 MHz, and produces a 450 MHz second IF output. The unit features a 31.5 dB attenuation range in 0.5 dB steps with a maximum set time of 1 µs, a VSWR of 1.5:1 max, and I/O balance of 0.2 dB max with ±2° phase balance. It supports DC to 110 MHz video bandwidth, requires ±15 VDC operating voltage, and uses an SMP male RF connector. The package measures 3.83 inches by 5.00 inches by 1.00 inch and operates within a temperature range of -40°C to +71°C.

Datasheet Summary
Powered by GS/AI

The O-PCA-9550 Pulse Compression Assembly is an integrated radar signal processing unit that performs frequency conversion, automatic gain control, and I/Q demodulation. It operates with an IF input range of 1100 to 1400 MHz, an LO frequency of 800 MHz, and produces a 450 MHz second IF output. The unit features a 31.5 dB attenuation range in 0.5 dB steps with a maximum set time of 1 µs, a VSWR of 1.5:1 max, and I/O balance of 0.2 dB max with ±2° phase balance. It supports DC to 110 MHz video bandwidth, requires ±15 VDC operating voltage, and uses an SMP male RF connector. The package measures 3.83 inches by 5.00 inches by 1.00 inch and operates within a temperature range of -40°C to +71°C.

Suppliers

Company
Product
Description
Supplier Links
Frequency Converters, Discriminators, T/R Modules - O-PCA-9550 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Converters, Discriminators, T/R Modules
O-PCA-9550
Frequency Converters, Discriminators, T/R Modules O-PCA-9550
Package Type | Connectorized Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,400 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1,100
  • Frequency Max (MHz) | 1,400
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Frequency Converters
Product Number O-PCA-9550
Product Name Frequency Converters, Discriminators, T/R Modules
Input Frequency 1100 to 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Converters, Discriminators, T/R Modules - HCF-5-9023 - Crane Aerospace & Electronics
Specs
Input Frequency 750 to 1250 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - HCDF-4-9032 - Crane Aerospace & Electronics
Specs
Input Frequency 135 to 185 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - 6139-6605 - Crane Aerospace & Electronics
Specs
Input Frequency 14500 to 15500 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - HCF-4-9021 - Crane Aerospace & Electronics
Specs
Input Frequency 140 to 180 MHz
View Details