6139-6618 -- FREQUENCY CONVERTERS, DISCRIMINATORS, T/R MODULES
Crane Aerospace & Electronics
Frequency Converters, Discriminators, T/R Modules
6139-6618
Description
Package Type | Connectorized
Frequency Min (MHz) | 14,500
Frequency Max (MHz) | 15,500
Environmental Screening | Catalogue, Mil-screened
-
Crane Aerospace & Electronics
Request a Quote
Email Supplier
Datasheet
Description
Package Type | Connectorized
Frequency Min (MHz) | 14,500
Frequency Max (MHz) | 15,500
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Suppliers
Frequency Converters, Discriminators, T/R Modules
6139-6618
Package Type | Connectorized
Frequency Min (MHz) | 14,500
Frequency Max (MHz) | 15,500
Environmental Screening | Catalogue, Mil-screened
- Package Type | Connectorized
- Frequency Min (MHz) | 14,500
- Frequency Max (MHz) | 15,500
- Environmental Screening | Catalogue, Mil-screened
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Frequency Converters |
|
Product Number
|
6139-6618 |
|
Product Name
|
Frequency Converters, Discriminators, T/R Modules |
|
Input Frequency
|
14500 to 15500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Input Frequency
1000 to 8000 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
1100 to 1400 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
140 to 180 MHz
View Details
Crane Aerospace & Electronics
Input Frequency
750 to 1250 MHz
View Details