Crane Aerospace & Electronics Frequency Converters, Discriminators, T/R Modules HCF-4-9021

Description
Package Type | Connectorized Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCF-4-9021 is a frequency discriminator designed for linear frequency detection between 140 MHz and 180 MHz, with a center frequency of 160 MHz and an output slope of 90 mV/MHz typical. It operates with an input power range of 0 to ±3 dBm and requires ±15 VDC at up to 120 mA each. The device has a maximum VSWR of 1.5:1, a rise time of 40 ns, and a deviation from ideal linearity of ±3.5 MHz. It functions over a temperature range of -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The HCF-4-9021 is a frequency discriminator designed for linear frequency detection between 140 MHz and 180 MHz, with a center frequency of 160 MHz and an output slope of 90 mV/MHz typical. It operates with an input power range of 0 to ±3 dBm and requires ±15 VDC at up to 120 mA each. The device has a maximum VSWR of 1.5:1, a rise time of 40 ns, and a deviation from ideal linearity of ±3.5 MHz. It functions over a temperature range of -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Frequency Converters, Discriminators, T/R Modules - HCF-4-9021 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Converters, Discriminators, T/R Modules
HCF-4-9021
Frequency Converters, Discriminators, T/R Modules HCF-4-9021
Package Type | Connectorized Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 140
  • Frequency Max (MHz) | 180
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Frequency Converters
Product Number HCF-4-9021
Product Name Frequency Converters, Discriminators, T/R Modules
Input Frequency 140 to 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Converters, Discriminators, T/R Modules - 6139-6605 - Crane Aerospace & Electronics
Specs
Input Frequency 14500 to 15500 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - O-PCA-9550 - Crane Aerospace & Electronics
Specs
Input Frequency 1100 to 1400 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - HCF-5-9023 - Crane Aerospace & Electronics
Specs
Input Frequency 750 to 1250 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - HCDF-4-9032 - Crane Aerospace & Electronics
Specs
Input Frequency 135 to 185 MHz
View Details