The Model 6350B is a DIN rail-mounted fieldbus transmitter for PROFIBUS PA and FOUNDATION Fieldbus protocols, supporting automatic switching between them. It is certified for hazardous locations under ATEX, FM, and CSA standards, with FISCO intrinsic safety approval for use in Zones 0, 1, 2, 20, 21, and 22. The device operates on 9 to 30 VDC, consumes less than 11 mA per channel, and features a 24-bit A/D converter. It supports two analog function blocks for PROFIBUS PA and two analog plus one PID block for FOUNDATION Fieldbus. The transmitter measures RTD, TC, resistance, potentiometer, and bipolar mV inputs with calibration at 20-28°C, and has an isolation voltage of 1.5 kVAC. Dimensions are 109 x 23.5 x 104 mm, weighing 145 g for single-channel and 185 g for dual-channel versions. Compliance includes EN 50170, EN 61326, and IEC 60079-27.
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B
* PROFIBUS® PA Ver. 3.0
* FOUNDATION™ Fieldbus Ver. ITK 4.6
* Automatic Switch Between Protocols
* FISCO Certified
* Basic or LAS Capability with Foundation™ Fieldbus
Application:
* Linearized temperature measurement with RTD or TC sensor.
* Difference, average or redundant temperature measurement with RTD or TC sensor.
* Linear resistance, potentiometer and bipolar mV measurement.
Technical Characteristics:
* Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
* Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/ CS 3000, ABB Melody/Harmony and Honeywell Experion software.
* Built-in simulation mode function.
* Polarity-independent
* 24 bit A/D converter ensures high resolution.
* PROFIBUS® PA function blocks: 2 analog.
* FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID.
Mounting / Installation:
* Mounted vertically or horizontally on a DIN Rail. Using the 2-channel version up to 84 channels per meter can be mounted.
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 6350B |
| Product Name | Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) |
| Mounting Options | DIN Rail Mounting |
| Features | Intrinsically Safe |
| Sensor Connection | Screw Clamps or Lugs |
| Supply Voltage | 9...30 VDC |
| Reference Material | Platinum; Nickel/Nickel Alloys; Copper |