The 5331A is a 2-wire programmable transmitter for RTD, thermocouple, resistance, or mV input, converting signals to a 4...20 mA current output with 1.5 kVAC galvanic isolation. It features DIN Form B sensor head mounting, measures 44 mm in diameter and 20.2 mm in height, and is supplied with M4 screws on a 33 mm mounting pitch. The transmitter supports cable compensation for 2-, 3-, and 4-wire RTD connections, has a supply voltage range of 7.2 to 35 VDC, and includes programmable sensor error detection from 3.5 to 23 mA. It complies with IEC 61326 for EMC and meets Det Norske Veritas marine certification standards. The enclosure provides IP68 protection for the housing and IP00 for terminals.
Application:
Technical Characteristics:
Mounting / Installation:
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 5331A |
| Product Name | 2-Wire Programmable Head Mount Universal Transmitter |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |
| Reference Material | Platinum; Nickel/Nickel Alloys |