Conax Technologies Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable 5714

Description
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * Universal Supply Voltage * Front Key Programmable * Available with Optional 2 Relays and Analog Output Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 2 potential-free relays and/or analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Operational parameters can be adjusted via the front panel keypad. * Help text in eight languages can be selected via front panel. * Preview 5714 is available fully-configured from the factory or can be field programmed. * In versions with relay outputs the user can minimize the installation test time by activating/deactivat ing each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating * Optional splash proof cover available for additional protection in extremely wet environments. Product Specifications and Details
Request a Quote
Description
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * Universal Supply Voltage * Front Key Programmable * Available with Optional 2 Relays and Analog Output Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 2 potential-free relays and/or analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Operational parameters can be adjusted via the front panel keypad. * Help text in eight languages can be selected via front panel. * Preview 5714 is available fully-configured from the factory or can be field programmed. * In versions with relay outputs the user can minimize the installation test time by activating/deactivat ing each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating * Optional splash proof cover available for additional protection in extremely wet environments. Product Specifications and Details
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Programmable LED indicator with a 4-digit, 14-segment display featuring 13.8 mm characters, designed for digital readout of temperature, current, voltage, or potentiometer signals and process control using two potential-free relays and/or analog output. Front panel key programming allows configuration of operational parameters and language selection. Universal supply voltage supports 21.6-253 VAC, 50-60 Hz or 19.2-300 VDC. Mounts in a front panel with IP65 (NEMA4) protection via an integrated rubber gasket. Dimensions are 48 x 96 x 120 mm with a cutout of 44.5 x 91.5 mm. Complies with EN 61326-1, EN 61010-1, UL 508, and carries Det Norske Veritas approval for marine applications. Weight is 230 g.

Datasheet Summary
Powered by GS/AI

Programmable LED indicator with a 4-digit, 14-segment display featuring 13.8 mm characters, designed for digital readout of temperature, current, voltage, or potentiometer signals and process control using two potential-free relays and/or analog output. Front panel key programming allows configuration of operational parameters and language selection. Universal supply voltage supports 21.6-253 VAC, 50-60 Hz or 19.2-300 VDC. Mounts in a front panel with IP65 (NEMA4) protection via an integrated rubber gasket. Dimensions are 48 x 96 x 120 mm with a cutout of 44.5 x 91.5 mm. Complies with EN 61326-1, EN 61010-1, UL 508, and carries Det Norske Veritas approval for marine applications. Weight is 230 g.

Suppliers

Company
Product
Description
Supplier Links
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Buffalo, NY, United States
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable
5714
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable 5714
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * Universal Supply Voltage * Front Key Programmable * Available with Optional 2 Relays and Analog Output Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 2 potential-free relays and/or analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Operational parameters can be adjusted via the front panel keypad. * Help text in eight languages can be selected via front panel. * Preview 5714 is available fully-configured from the factory or can be field programmed. * In versions with relay outputs the user can minimize the installation test time by activating/deactivat ing each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating * Optional splash proof cover available for additional protection in extremely wet environments. Product Specifications and Details

Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714

* 4-Digit, 14-Segment LED Indicator
* Input for RTD, TC, mA, V, and Potentiometer
* Universal Supply Voltage
* Front Key Programmable
* Available with Optional 2 Relays and Analog Output

Application:

* Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals.
* Process control with 2 potential-free relays and/or analog output.

Technical Characteristics:

* 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication.
* Operational parameters can be adjusted via the front panel keypad.
* Help text in eight languages can be selected via front panel.
* Preview 5714 is available fully-configured from the factory or can be field programmed.
* In versions with relay outputs the user can minimize the installation test time by activating/deactivating each relay independently of the input signal.

Mounting / Installation:

* Front Panel Mount.
* Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating
* Optional splash proof cover available for additional protection in extremely wet environments.
Product Specifications and Details

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 5714
Product Name Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
Reference Material Platinum; Nickel/Nickel Alloys
Reference Resistance 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Transmitter Din Rail RTD - 6333A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Transmitter Din Rail Universal (ATEX) - 6331B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details