Conax Technologies 2-Wire Programmable Transmitter Din Rail RTD 6333A

Description
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Can be programmed within second to measure temperatures within all RTD standard ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. A limit can be programmed on the output signal. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote Datasheet
Description
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Can be programmed within second to measure temperatures within all RTD standard ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. A limit can be programmed on the output signal. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Transmitter Din Rail RTD - 6333A - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Transmitter Din Rail RTD
6333A
2-Wire Programmable Transmitter Din Rail RTD 6333A
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Can be programmed within second to measure temperatures within all RTD standard ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. A limit can be programmed on the output signal. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
  • RTD or Ohm Input
  • High Measurement Accuracy
  • 3-Wire Connection
  • Programmable Sensor Error Value
  • 1- or 2-Channel Version

Application:

  • Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor.
  • Conversion of linear resistance variation to a standard analog current signal.

Technical Characteristics:

  • Can be programmed within second to measure temperatures within all RTD
    standard ranges.
  • The RTD and resistance inputs have cable compensation for 3-wire connections.
  • A limit can be programmed on the output signal.

Mounting / Installation:

  • Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 6333A
Product Name 2-Wire Programmable Transmitter Din Rail RTD
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Transmitter Din Rail RTD (ATEX) - 6333B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details