Werbel Microwave LLC Power Splitters/Combiners D-4185

Description
D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed. WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military radios letter octave bands in one product, delivering much value to the program. The device is RoHS complaint, however Sn/Pb solder is available on special order. Aluminum enclosure measures 6.25 x 2.98 x 0.50 inches, includes four through-mounting holes, and has durable, stainless steel SMA female connectors. One device covers the upper UHF band, as well as L, S, C, X and Ku bands. Werbel Microwave’s unique design approach allows for precision phase trimming and return loss matching to attain high production yields and short lead times. With low insertion loss and high isolation, this American designed, assembled, and tested product will serve you well. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet
Description
D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed. WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military radios letter octave bands in one product, delivering much value to the program. The device is RoHS complaint, however Sn/Pb solder is available on special order. Aluminum enclosure measures 6.25 x 2.98 x 0.50 inches, includes four through-mounting holes, and has durable, stainless steel SMA female connectors. One device covers the upper UHF band, as well as L, S, C, X and Ku bands. Werbel Microwave’s unique design approach allows for precision phase trimming and return loss matching to attain high production yields and short lead times. With low insertion loss and high isolation, this American designed, assembled, and tested product will serve you well. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
D-4185
Power Splitters/Combiners D-4185
D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed. WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military radios letter octave bands in one product, delivering much value to the program. The device is RoHS complaint, however Sn/Pb solder is available on special order. Aluminum enclosure measures 6.25 x 2.98 x 0.50 inches, includes four through-mounting holes, and has durable, stainless steel SMA female connectors. One device covers the upper UHF band, as well as L, S, C, X and Ku bands. Werbel Microwave’s unique design approach allows for precision phase trimming and return loss matching to attain high production yields and short lead times. With low insertion loss and high isolation, this American designed, assembled, and tested product will serve you well. Purchase direct via DigiKey Marketplace.

D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed.

WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military radios letter octave bands in one product, delivering much value to the program. The device is RoHS complaint, however Sn/Pb solder is available on special order. Aluminum enclosure measures 6.25 x 2.98 x 0.50 inches, includes four through-mounting holes, and has durable, stainless steel SMA female connectors. One device covers the upper UHF band, as well as L, S, C, X and Ku bands. Werbel Microwave’s unique design approach allows for precision phase trimming and return loss matching to attain high production yields and short lead times. With low insertion loss and high isolation, this American designed, assembled, and tested product will serve you well.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number D-4185
Product Name Power Splitters/Combiners
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-103 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Microwave Rack Mount Assemblies - WMU-105 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
Resistive Power Splitters/Taps - WMRD03-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details