5o.com 4 Way Power Divider 5o331201600

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o331201600 is a 4-way power divider designed for wireless communication, radar, satellite, and test equipment applications, operating from 100 to 2000 MHz with a 50 Ω impedance. It features maximum input VSWR of 1.8, maximum output VSWR of 1.4, maximum insertion loss of 1.3 dB, minimum isolation of 18 dB, phase unbalance of ±10°, and amplitude unbalance of ±0.5 dB, with SMA female connectors. The device handles 10 W as a splitter and 1 W as a combiner, operates from -45 to +85°C, and is stored from -55 to +125°C. Its dimensions are 120 × 160 × 12 mm, and it includes a one-year warranty.

Datasheet Summary
Powered by GS/AI

The 5o331201600 is a 4-way power divider designed for wireless communication, radar, satellite, and test equipment applications, operating from 100 to 2000 MHz with a 50 Ω impedance. It features maximum input VSWR of 1.8, maximum output VSWR of 1.4, maximum insertion loss of 1.3 dB, minimum isolation of 18 dB, phase unbalance of ±10°, and amplitude unbalance of ±0.5 dB, with SMA female connectors. The device handles 10 W as a splitter and 1 W as a combiner, operates from -45 to +85°C, and is stored from -55 to +125°C. Its dimensions are 120 × 160 × 12 mm, and it includes a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider - 5o331201600 - 5o.com
Guangdong, China
4 Way Power Divider
5o331201600
4 Way Power Divider 5o331201600
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o331201600
Product Name 4 Way Power Divider
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
16 Way Power Divider - 5o36217590 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 5000.00 to 6000.00 MHz
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details