Chengdu Filter Technology Co., Ltd. 4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) HRT-PD(6000/40000)-4K

Description
The HRT-PD(6000/40000)-4 K is a 4 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers 15 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote
Description
The HRT-PD(6000/40000)-4 K is a 4 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers 15 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-PD(6000/40000)-4K is a 4-way Wilkinson power divider operating from 6 GHz to 40 GHz with a 20 W power handling rating. It features 2.92 mm female connectors on all ports, 15 dB minimum isolation, a maximum input VSWR of 2.0:1, and a maximum output VSWR of 1.60:1. Insertion loss is limited to 2.0 dB, with amplitude unbalance within ±0.5 dB and phase unbalance within ±8°. The device is housed in an aluminum (6061) case with a black painted surface finish, operates from -40℃ to +70℃, and complies with RoHS. All dimensions are given in millimeters with ±0.3 mm tolerances.

Datasheet Summary
Powered by GS/AI

The HRT-PD(6000/40000)-4K is a 4-way Wilkinson power divider operating from 6 GHz to 40 GHz with a 20 W power handling rating. It features 2.92 mm female connectors on all ports, 15 dB minimum isolation, a maximum input VSWR of 2.0:1, and a maximum output VSWR of 1.60:1. Insertion loss is limited to 2.0 dB, with amplitude unbalance within ±0.5 dB and phase unbalance within ±8°. The device is housed in an aluminum (6061) case with a black painted surface finish, operates from -40℃ to +70℃, and complies with RoHS. All dimensions are given in millimeters with ±0.3 mm tolerances.

Suppliers

Company
Product
Description
Supplier Links
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Chengdu, China
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW)
HRT-PD(6000/40000)-4K
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) HRT-PD(6000/40000)-4K
The HRT-PD(6000/40000)-4 K is a 4 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers 15 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.

The HRT-PD(6000/40000)-4K is a 4 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers 15 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

All Diminsion in mm(inches)

Outline Tolerances ±0.3(0.012)

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number HRT-PD(6000/40000)-4K
Product Name 4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW)
Connectors 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details