LT-35
Pallet-to-Pallet Load Transfer Station
The Pallet-to-Pallet Load Transfer Station (LT 35) is ideal for transferring from wood to plastic or aluminum pallets. The forklift driver activates the LT 35 by using the overhead pull cord allowing the operator to cycle the machine from the forklift. The total transfer cycle is complete in less than 60 seconds.
Since the LT 35 hydraulic and electrical components are self-contained, it can be positioned anywhere that can be reached with a 230 or 460-volt power supply. The LT 35 can be loaded from either side and unloaded from three sides, allowing for the use of four-way pallets. The LT 35 accepts 48" x40" pallets and can be fitted with drop-in deck shims to accommodate different pallet heights. The automatic pallet upstacker (magazine) will accept up to 20 standard pallets.
BENEFITS
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Reduce shipping costs
Easy-to-operate (ETO)
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to operate
5 HP integral hydraulic power unit
Weighs 4,000 lbs.
3,500 lb. load capacity
3 Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
OPTIONS
Cold Climate Package
Receiving deck shim kit
Pallet cart shim kit
Stainless steel paint for wash down applications
3-way handling of outbound loads
LT-35
Pallet-to-Pallet Load Transfer Station
The Pallet-to-Pallet Load Transfer Station (LT 35) is ideal for transferring from wood to plastic or aluminum pallets. The forklift driver activates the LT 35 by using the overhead pull cord allowing the operator to cycle the machine from the forklift. The total transfer cycle is complete in less than 60 seconds.
Since the LT 35 hydraulic and electrical components are self-contained, it can be positioned anywhere that can be reached with a 230 or 460-volt power supply. The LT 35 can be loaded from either side and unloaded from three sides, allowing for the use of four-way pallets. The LT 35 accepts 48" x40" pallets and can be fitted with drop-in deck shims to accommodate different pallet heights. The automatic pallet upstacker (magazine) will accept up to 20 standard pallets.
BENEFITS
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Reduce shipping costs
- Easy-to-operate (ETO)
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to operate
- 5 HP integral hydraulic power unit
- Weighs 4,000 lbs.
- 3,500 lb. load capacity
- 3 Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
OPTIONS
- Cold Climate Package
- Receiving deck shim kit
- Pallet cart shim kit
- Stainless steel paint for wash down applications
- 3-way handling of outbound loads