LTS
Load Transfer Station
Operated by the forklift driver, the Basic Load Transfer Station pallet transfer machine is made up of a frame, receiving deck and transfer plate. Since the LTS hydraulic and electrical components are self-contained, it can be loaded from two sides and unloaded from three. The LTS has a 20-pallet storage capacity and can operate on a variety of electrical connections (240v, 460v and others). The actual cycle time of the machine is less than 60 seconds.
Benefits
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Easy-to-operate
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to operate
5 HP integral hydraulic power unit
Weighs 6,400 lbs.
4,000 lb. load capacity
3 Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
OPTIONS
Cold Climate Package
Automatic pallet height adjustment
Receiving deck shim kit
Stainless steel paint for wash down applications
3-way handling of outbound loads
Pole Cord Switch
Automatic load placement adjustment
(inset, flush, overhang)
LTS
Load Transfer Station
Operated by the forklift driver, the Basic Load Transfer Station pallet transfer machine is made up of a frame, receiving deck and transfer plate. Since the LTS hydraulic and electrical components are self-contained, it can be loaded from two sides and unloaded from three. The LTS has a 20-pallet storage capacity and can operate on a variety of electrical connections (240v, 460v and others). The actual cycle time of the machine is less than 60 seconds.
Benefits
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Easy-to-operate
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to operate
- 5 HP integral hydraulic power unit
- Weighs 6,400 lbs.
- 4,000 lb. load capacity
- 3 Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
OPTIONS
- Cold Climate Package
- Automatic pallet height adjustment
- Receiving deck shim kit
- Stainless steel paint for wash down applications
- 3-way handling of outbound loads
- Pole Cord Switch
- Automatic load placement adjustment
- (inset, flush, overhang)