LTS-PD-OC
Load Transfer Station with Pallet Dispenser and Outfeed Conveyor
The Load Transfer Station with Pallet Dispenser and Output Conveyor (LTS-PD-OC) includes the LTS, 3 strand chain pallet cart, pallet dispenser and outfeed conveyor. The LTS-PD-OC operates in the same manner as the LTS-PD with the addition of automatically "discharging" the transferred load away from the machine.
BENEFITS
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Reduce shipping costs
Easy-to-operate
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to Operate
5 HP integral hydraulic power unit
3-Strand chain powered outfeed cart
Category 3 safety features including light curtains
Weighs 10,000 lbs.
4,000 lb. load capacity
5 Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
Automatically dispenses "go to" pallets
Panelview Plus touchscreen HMI
OPTIONS
Cold Climate Package
Automatic pallet height adjustment
Stainless steel paint for wash down applications
Automatic load placement adjustment (inset, flush, overhang)
Receiving deck shim kit
LTS-PD-OC
Load Transfer Station with Pallet Dispenser and Outfeed Conveyor
The Load Transfer Station with Pallet Dispenser and Output Conveyor (LTS-PD-OC) includes the LTS, 3 strand chain pallet cart, pallet dispenser and outfeed conveyor. The LTS-PD-OC operates in the same manner as the LTS-PD with the addition of automatically "discharging" the transferred load away from the machine.
BENEFITS
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Reduce shipping costs
- Easy-to-operate
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to Operate
- 5 HP integral hydraulic power unit
- 3-Strand chain powered outfeed cart
- Category 3 safety features including light curtains
- Weighs 10,000 lbs.
- 4,000 lb. load capacity
- 5 Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
- Automatically dispenses "go to" pallets
- Panelview Plus touchscreen HMI
OPTIONS
- Cold Climate Package
- Automatic pallet height adjustment
- Stainless steel paint for wash down applications
- Automatic load placement adjustment (inset, flush, overhang)
- Receiving deck shim kit