LTS-C
Load Transfer Station with Pallet Cart
The Load Transfer Station with Pallet Cart is made up of a standard LTS and the addition of a pallet cart. The forklift driver places the pallet load onto the receiving deck and pulls the overhead pull cord to activate the transfer process, allowing the transfer to complete automatically. The transfer cycle is completed with one 30 second cycle, then the unit extends and is ready for the next transfer with a total transfer cycle time of less than 60 seconds. This may be modified by the speed and efficiency of the forklift operators.
Since the LTS-C hydraulic and electrical components are self-contained, it can be positioned anywhere that can be reached with a 230 or 460 volt power supply. The LTS-C can be loaded from either side and unloaded from three sides, allowing for the use of four-way pallets.
BENEFITS
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Reduce shipping costs
Easy-to-operate
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to operate
5 HP integral hydraulic power unit
Weighs 7,000 lbs.
3,500 lb. load capacity
3 Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
OPTIONS
Cold Climate Package
Automatic pallet height adjustment
Receiving deck shim kit
Pallet cart shim kit
Stainless steel paint for wash down applications
3-way handling of outbound loads
Automatic load placement adjustment (inset, flush, overhang)
LTS-C
Load Transfer Station with Pallet Cart
The Load Transfer Station with Pallet Cart is made up of a standard LTS and the addition of a pallet cart. The forklift driver places the pallet load onto the receiving deck and pulls the overhead pull cord to activate the transfer process, allowing the transfer to complete automatically. The transfer cycle is completed with one 30 second cycle, then the unit extends and is ready for the next transfer with a total transfer cycle time of less than 60 seconds. This may be modified by the speed and efficiency of the forklift operators.
Since the LTS-C hydraulic and electrical components are self-contained, it can be positioned anywhere that can be reached with a 230 or 460 volt power supply. The LTS-C can be loaded from either side and unloaded from three sides, allowing for the use of four-way pallets.
BENEFITS
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Reduce shipping costs
- Easy-to-operate
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to operate
- 5 HP integral hydraulic power unit
- Weighs 7,000 lbs.
- 3,500 lb. load capacity
- 3 Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
OPTIONS
- Cold Climate Package
- Automatic pallet height adjustment
- Receiving deck shim kit
- Pallet cart shim kit
- Stainless steel paint for wash down applications
- 3-way handling of outbound loads
- Automatic load placement adjustment (inset, flush, overhang)