LTS-PD
The Load Transfer Station with Pallet Dispenser (LTS-PD) is made up of a standard LTS, pallet cart and side load pallet dispenser. The forklift driver loads a stack of pallets into the pallet dispenser. The pallet dispenser automatically places the "go to" pallet onto the pallet cart. Then the forklift driver places the load to be transferred onto the receiving deck and activates the unit by pulling the cord, allowing the cycle to complete in less than 60 seconds.
BENEFITS
Eliminate injury to warehouse personnel
Streamline plant and warehouse operations
Less wear and tear of lift trucks
Improve plant process cleanliness
Reduce shipping costs
Easy-to-operate (ETO)
FEATURES
Automatic pallet upstacker holds up to 20 pallets
Hydraulically actuated
Heavy duty construction
Easy to Operate
5 HP integral hydraulic power unit
Weighs 10,000 lbs.
4,000 lb. load capacity
3 Emergency stops
Low maintenance
Allen Bradley PLC controls
230, 460 or 575 VAC power supply
24 VDC controls
UL / CSA rated control panel
Machine mounted guarding
Overhead pivot pole cord switch
Automatically dispenses "go to" pallet
OPTIONS
Cold Climate Package
Automatic pallet height adjustment
Receiving deck shim kit
Pallet cart shim kit
Automatic load placement adjustment (inset, flush, overhang)
Stainless steel paint for wash down applications
LTS-PD
The Load Transfer Station with Pallet Dispenser (LTS-PD) is made up of a standard LTS, pallet cart and side load pallet dispenser. The forklift driver loads a stack of pallets into the pallet dispenser. The pallet dispenser automatically places the "go to" pallet onto the pallet cart. Then the forklift driver places the load to be transferred onto the receiving deck and activates the unit by pulling the cord, allowing the cycle to complete in less than 60 seconds.
BENEFITS
- Eliminate injury to warehouse personnel
- Streamline plant and warehouse operations
- Less wear and tear of lift trucks
- Improve plant process cleanliness
- Reduce shipping costs
- Easy-to-operate (ETO)
FEATURES
- Automatic pallet upstacker holds up to 20 pallets
- Hydraulically actuated
- Heavy duty construction
- Easy to Operate
- 5 HP integral hydraulic power unit
- Weighs 10,000 lbs.
- 4,000 lb. load capacity
- 3 Emergency stops
- Low maintenance
- Allen Bradley PLC controls
- 230, 460 or 575 VAC power supply
- 24 VDC controls
- UL / CSA rated control panel
- Machine mounted guarding
- Overhead pivot pole cord switch
- Automatically dispenses "go to" pallet
OPTIONS
- Cold Climate Package
- Automatic pallet height adjustment
- Receiving deck shim kit
- Pallet cart shim kit
- Automatic load placement adjustment (inset, flush, overhang)
- Stainless steel paint for wash down applications