The FV-4 is a 4-way balanced spool valve with fully ported terminals, allowing all ports to handle pressure or vacuum. It features a brass body, Nitrile seals, and a stainless steel stem and spring, with a stem travel of 1/8" and a nominal force of 4.5 pounds for full travel. Mounting is via 15/32-32 thread with nuts and lockwashers included. It is rated for a maximum input pressure of 150 psig and supports air flows of 6 scfm at 50 psig and 10 scfm at 100 psig. Designed for use with manual, air-piloted, electrical, or mechanical actuators.
4-Way Plunger Valve, #10-32
PLUNGER VALVE, 4-WAY, #10-32. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | FV-4 | 51761453 |
| Product Name | FV Series 4-Way Valve | Solenoid Valve |
| Valve Type | Directional; Spool | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | |
| Valve Size | 0.19 inch (4.83 mm) |