Compact 3-way electronic poppet valve for clean, dry air with a 40-micron filter, rated for 24 VDC operation and 1 watt power consumption. Operates within 90 to 120% of rated voltage, with a response time of 5 to 10 milliseconds at maximum rated pressure. Pressure range extends from 28 in Hg vacuum to 105 psig, delivering 0.6 scfm at 100 psig. Temperature range is 32 to 150°F. Inlet and outlet ports connect through a manifold; exhaust is through the top. Available in board mount, side radial, or top pin configurations.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ES-3*-24 |
| Product Name | Compact Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Zytel ST 801® |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |