The ET-3-24 is a 3-way, normally-closed solenoid valve designed for clean, dry air with a 40-micron filter, available in in-line or manifold mount configurations. It operates at 24 V DC with a power consumption of 0.67 watt, and has a pressure range of 28 in Hg vacuum to 105 psig. The valve features axial wire leads, a response time of 5 to 10 milliseconds, and an operating temperature range of 32 to 180°F. Air flow is rated at 0.6 scfm at 100 psig, with FKM seals standard. The part is RoHS compliant.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ET-3-24 |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Maximum Pressure | 0.00 to 105.00 psi (0.0 to 73.9 m H2O) |
| Number of Ports | 2 |