Clippard Fully Ported 3-WAY EW Series - Mouse Valves EV-3-24-L

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EV-3-24-L is a 3-way, normally closed, solenoid valve designed for clean, dry air with a 40-micron filter. It features radial wire leads and operates from 24 V DC. The valve has a pressure range of 28 inHg vacuum to 50 psig and handles 0.5 scfm at 50 psig. It operates within a temperature range of 32 to 180°F and consumes 0.67 watt. The valve includes EPR seals and has a response time of 5 to 10 milliseconds. It is available in an in-line or manifold mount configuration with EPR seals.

Datasheet Summary
Powered by GS/AI

The EV-3-24-L is a 3-way, normally closed, solenoid valve designed for clean, dry air with a 40-micron filter. It features radial wire leads and operates from 24 V DC. The valve has a pressure range of 28 inHg vacuum to 50 psig and handles 0.5 scfm at 50 psig. It operates within a temperature range of 32 to 180°F and consumes 0.67 watt. The valve includes EPR seals and has a response time of 5 to 10 milliseconds. It is available in an in-line or manifold mount configuration with EPR seals.

Suppliers

Company
Product
Description
Supplier Links
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-24-L - Clippard
Cincinnati, OH, United States
Fully Ported 3-WAY EW Series - Mouse Valves
EV-3-24-L
Fully Ported 3-WAY EW Series - Mouse Valves EV-3-24-L
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EV-3-24-L
Product Name Fully Ported 3-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
Maximum Pressure 0.00 to 50.00 psi (0.0 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Normally Closed Air Valve - E*-2-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
FBV Series 3-Way Fill & Bleed Toggle - FBV-3DP - Clippard
Specs
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E315F-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details