ABB Measurement & Analytics Magnetic Level Gauge Switch LMS200

Description
The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic field of proper orientation passes near the switch. A magnetic KM26 float passing by the LMS200 in either the upward or downward direction will cause the switch to change states. After the float has passed, the switch will remain in its respective state until the float passes the switch going in the opposite direction. The action of the switch is break before make. The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
Request a Quote
Description
The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic field of proper orientation passes near the switch. A magnetic KM26 float passing by the LMS200 in either the upward or downward direction will cause the switch to change states. After the float has passed, the switch will remain in its respective state until the float passes the switch going in the opposite direction. The action of the switch is break before make. The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS200 is a magnetically actuated double-pole, double-throw (DPDT) switch designed for non-invasive level detection on KM26 series magnetic level gauges and LS series products. It features a powder-coated copper-free aluminum IP66/67 and NEMA 4X enclosure with approvals for ATEX, IECEx, and FM US and Canada hazardous areas. The switch has a 10 A resistive rating at 250 V AC and operates within a temperature range of -40°C to 70°C. It supports direct mounting with stainless steel clamps or rod mounting for high-temperature applications, and its cam-driven snap-action mechanism ensures break-before-make switching without process contact. The standard electrical connection is ¾ in. FNPT.

Datasheet Summary
Powered by GS/AI

The LMS200 is a magnetically actuated double-pole, double-throw (DPDT) switch designed for non-invasive level detection on KM26 series magnetic level gauges and LS series products. It features a powder-coated copper-free aluminum IP66/67 and NEMA 4X enclosure with approvals for ATEX, IECEx, and FM US and Canada hazardous areas. The switch has a 10 A resistive rating at 250 V AC and operates within a temperature range of -40°C to 70°C. It supports direct mounting with stainless steel clamps or rod mounting for high-temperature applications, and its cam-driven snap-action mechanism ensures break-before-make switching without process contact. The standard electrical connection is ¾ in. FNPT.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
Zurich, Switzerland
Magnetic Level Gauge Switch
LMS200
Magnetic Level Gauge Switch LMS200
The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic field of proper orientation passes near the switch. A magnetic KM26 float passing by the LMS200 in either the upward or downward direction will cause the switch to change states. After the float has passed, the switch will remain in its respective state until the float passes the switch going in the opposite direction. The action of the switch is break before make. The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.

The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic field of proper orientation passes near the switch. A magnetic KM26 float passing by the LMS200 in either the upward or downward direction will cause the switch to change states. After the float has passed, the switch will remain in its respective state until the float passes the switch going in the opposite direction. The action of the switch is break before make.

The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LMS200
Product Name Magnetic Level Gauge Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Level Switch - LS Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Guided Wave Radar Level Transmitter - MT5200 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details