The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection.
| Endress + Hauser – Sensors & Components | |
|---|---|
| Product Category | Level Sensors |
| Product Number | USR30 |
| Product Name | Radar sensor |
| Device Classification | Sensor Only |
| Measuring Range | 0.0 to 591 inch (0.0 to 15000 mm) |
| Accuracy (Continuous Level) | 0.3937 +/-inch (10 +/-mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |