BinMaster, Inc. Radar Level Sensor NCR-86

Description
Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC for a complete cloud inventory solution. Accurate in dusty, steamy, hot, or cold conditions Withstands corrosive and aggressive solid or liquid materials Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options
Request a Quote Datasheet
Description
Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC for a complete cloud inventory solution. Accurate in dusty, steamy, hot, or cold conditions Withstands corrosive and aggressive solid or liquid materials Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Lincoln, NE, United States
Radar Level Sensor
NCR-86
Radar Level Sensor NCR-86
Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC for a complete cloud inventory solution. Accurate in dusty, steamy, hot, or cold conditions Withstands corrosive and aggressive solid or liquid materials Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options

Precise, peak performance in solids or liquids

The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid.

Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC for a complete cloud inventory solution.

  • Accurate in dusty, steamy, hot, or cold conditions
  • Withstands corrosive and aggressive solid or liquid materials
  • Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins
  • Great for operations processing any bulk solid or powder
  • Works in tanks with turbulence, viscous media, and slurries
  • Performs in liquefied feed, resin, fuel, oil, fat, asphalt, or syrup
  • Threaded, SS flange, and plastic versions with many mounting options
Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number NCR-86
Product Name Radar Level Sensor
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY - CNCR 230 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details