Panametrics Ultrasonic In-Line Flow Meter PanaFlow HT SIL

Description
The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated for hazardous areas and extreme processes with temperatures from -200C to 600C. Features & Benefits No drifting flow measurement No periodic calibration required No maintenance No restriction in the pipe Reliable measurement by design— (IEC61508 certification pending) Flow measurement in extremely high process temperature (600°C/1112°F) applications low measurement in extremely low process temperature (-200°C/-328°F) applications Bi-directional measurement Applications Coker crude distillation Vacuum distillation Crackers Hydrotreaters Visbreakers Crude oil Liquefied natural gas (LNG)
Request a Quote Datasheet
Description
The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated for hazardous areas and extreme processes with temperatures from -200C to 600C. Features & Benefits No drifting flow measurement No periodic calibration required No maintenance No restriction in the pipe Reliable measurement by design— (IEC61508 certification pending) Flow measurement in extremely high process temperature (600°C/1112°F) applications low measurement in extremely low process temperature (-200°C/-328°F) applications Bi-directional measurement Applications Coker crude distillation Vacuum distillation Crackers Hydrotreaters Visbreakers Crude oil Liquefied natural gas (LNG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Billerica, MA, United States
Ultrasonic In-Line Flow Meter
PanaFlow HT SIL
Ultrasonic In-Line Flow Meter PanaFlow HT SIL
The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated for hazardous areas and extreme processes with temperatures from -200C to 600C. Features & Benefits No drifting flow measurement No periodic calibration required No maintenance No restriction in the pipe Reliable measurement by design— (IEC61508 certification pending) Flow measurement in extremely high process temperature (600°C/1112°F) applications low measurement in extremely low process temperature (-200°C/-328°F) applications Bi-directional measurement Applications Coker crude distillation Vacuum distillation Crackers Hydrotreaters Visbreakers Crude oil Liquefied natural gas (LNG)

The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and LNG, and is rated for hazardous areas and extreme processes with temperatures from -200C to 600C.

Features & Benefits

  • No drifting flow measurement
  • No periodic calibration required
  • No maintenance
  • No restriction in the pipe
  • Reliable measurement by design— (IEC61508 certification pending)
  • Flow measurement in extremely high process temperature (600°C/1112°F) applications
  • low measurement in extremely low process temperature (-200°C/-328°F) applications
  • Bi-directional measurement

Applications

  • Coker crude distillation
  • Vacuum distillation
  • Crackers
  • Hydrotreaters
  • Visbreakers
  • Crude oil
  • Liquefied natural gas (LNG)
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Liquid Flow Meters
Product Number PanaFlow HT SIL
Product Name Ultrasonic In-Line Flow Meter
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
Media Temperature -328 to 1112 F (-200 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details