ABB Measurement & Analytics Classical Venturi tube VTC

Description
Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two variants, based on differing manufacturing methods: VSD and VFB.
Request a Quote
Description
Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two variants, based on differing manufacturing methods: VSD and VFB.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VTC classical Venturi tube is designed for line sizes from 25 to 1200 mm (1 to 48 in.) and measures clean liquids and gases with low pressure loss, typically 5 to 12% of the differential head. It is manufactured from carbon steel or stainless steel, with flanges and tappings conforming to standard pressure ratings and NPT or BSPT configurations. The device complies with ISO 5167-1:2003, ASME VIII, and PED 97/23/EC, and is supported by full NDT documentation including hydrostatic testing, radiography, and material certificates to BS EN 10204 3.1B/C.

Datasheet Summary
Powered by GS/AI

The VTC classical Venturi tube is designed for line sizes from 25 to 1200 mm (1 to 48 in.) and measures clean liquids and gases with low pressure loss, typically 5 to 12% of the differential head. It is manufactured from carbon steel or stainless steel, with flanges and tappings conforming to standard pressure ratings and NPT or BSPT configurations. The device complies with ISO 5167-1:2003, ASME VIII, and PED 97/23/EC, and is supported by full NDT documentation including hydrostatic testing, radiography, and material certificates to BS EN 10204 3.1B/C.

Suppliers

Company
Product
Description
Supplier Links
Classical Venturi tube - VTC - ABB Measurement & Analytics
Zurich, Switzerland
Classical Venturi tube
VTC
Classical Venturi tube VTC
Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two variants, based on differing manufacturing methods: VSD and VFB.

Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size).

There are two variants, based on differing manufacturing methods: VSD and VFB.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number VTC
Product Name Classical Venturi tube
Meter Technology Venturi Tube
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details
Compact Wedge Flowmeter - WedgeMaster FPD570 - ABB Measurement & Analytics
Specs
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature (optional feature)
Approvals ATEX; FM
View Details
Electromagnetic Flowmeter - ProcessMaster FEW630 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals Canadian Standards Association
Operating Temperature 140 F (60 C)
View Details
Electromagnetic Flowmeter, HygienicMaster - FEH300 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; IECEx, FM, cFM, NEPSI, GOST, FDA, EHEDG, 3-A
View Details