High quality polyurethane mechanically locked to a durable polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-8-XLB-6600-C |
| Product Name | Polyurethane on Polyolefin Wheel |
| Wheel Type | Poly/Plastic |
| Maximum Load | 1100 lbs (499 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 2 inch (50.8 mm) |