Gilson Company, Inc. Floor Mounted Mixing Wheel, 230V/50Hz SP-48RF

Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.
Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Suppliers

Company
Product
Description
Supplier Links
Floor Mounted Mixing Wheel, 230V/50Hz - SP-48RF - Gilson Company, Inc.
Lewis Center, OH, USA
Floor Mounted Mixing Wheel, 230V/50Hz
SP-48RF
Floor Mounted Mixing Wheel, 230V/50Hz SP-48RF
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities.

SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg).

SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm), WxDxH. Est. Ship Wt.: 450lb (205kg).

Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Wheels
Product Number SP-48RF
Product Name Floor Mounted Mixing Wheel, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details