Demag Cranes & Components Wheel Block System DRS Series

Description
Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels and innovative wheel designs ensure a solution to nearly any travel rail and operating condition. high performance range and maximum load capacity many travel wheel shapes as standard as well as customer-specific designs 4 variants for connection to the customer's superstructure high-quality housing with optimum protection of the travel wheels and bearings high rigidity direct connection of optional accessories laser alignment system for wheel blocks on multiple travel units.
Datasheet
Description
Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels and innovative wheel designs ensure a solution to nearly any travel rail and operating condition. high performance range and maximum load capacity many travel wheel shapes as standard as well as customer-specific designs 4 variants for connection to the customer's superstructure high-quality housing with optimum protection of the travel wheels and bearings high rigidity direct connection of optional accessories laser alignment system for wheel blocks on multiple travel units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wheel Block System - DRS Series - Demag Cranes & Components
Cleveland, OH, USA
Wheel Block System
DRS Series
Wheel Block System DRS Series
Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels and innovative wheel designs ensure a solution to nearly any travel rail and operating condition. high performance range and maximum load capacity many travel wheel shapes as standard as well as customer-specific designs 4 variants for connection to the customer's superstructure high-quality housing with optimum protection of the travel wheels and bearings high rigidity direct connection of optional accessories laser alignment system for wheel blocks on multiple travel units.

Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels and innovative wheel designs ensure a solution to nearly any travel rail and operating condition.

  • high performance range and maximum load capacity
  • many travel wheel shapes as standard as well as customer-specific designs
  • 4 variants for connection to the customer's superstructure
  • high-quality housing with optimum protection of the travel wheels and bearings
  • high rigidity
  • direct connection of optional accessories
  • laser alignment system for wheel blocks on multiple travel units.
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Wheels
Product Number DRS Series
Product Name Wheel Block System
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Specs
Wheel Type Plastic
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details