Studded guide wheels are designed for linear motion applications, with the A 7Q17M2STA model being a stationary stud wheel in size 2, featuring an overall length of 39.1 mm, a journal diameter of 9.97 mm, and a hex nut size of M10. The wheel is constructed from SAE 52100 steel, with a sealed bearing and 18-8 stainless steel nuts and washers. It supports a static radial load rating of 2780 N and a dynamic radial load rating of 4700 N, according to AFBMA STD9-1990.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q17M2STA |
| Product Name | Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. |
| Wheel Type | V-grooved |