RS Components, Ltd. Trolley Wheels 2391423

Description
Guitel Hervieu 87-410-100R12
Request a Quote
Description
Guitel Hervieu 87-410-100R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391423
Trolley Wheels 2391423
Guitel Hervieu 87-410-100R12

Guitel Hervieu 87-410-100R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391423
Product Name Trolley Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details