Caster Warehouse Inc. Rubber on Aluminum Wheel W-8-RAL-6600

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-8-RAL-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-8-RAL-6600
Rubber on Aluminum Wheel W-8-RAL-6600
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-RAL-6600
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
6
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
View Details