RS Components, Ltd.
Trolley Wheels
8489947
Description
LAG 35081X Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 35081X Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
8489947 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyurethane
|
|
Maximum Load
|
1323 lbs (600 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Thermoplastic Rubber
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Wheel Type
Cast iron
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
5.12 inch (130 mm)
View Details
Wheel Type
Cast iron
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.13 inch (105 mm)
View Details
Wheel Type
Solid
Maximum Load
6174 lbs (2800 kg)
Wheel Diameter
11.81 inch (300 mm)
View Details