The A 7Q16M3 is a precision series guide wheel made of SAE 52100 steel with a hardness of HRC 60-62, featuring a 15.88 mm bore, 45.3 mm outer diameter, 45.8 mm width, and a 19.05 mm contact width. It has a radial load capacity of 5900 N and an axial load capacity of 1701 N, with a ground contact edge and a shielded, prelimbricated bearing. The wheel is designed for low-friction linear motion applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q16M3 |
| Product Name | Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 382 lbs (173 kg) |
| Wheel Diameter | 1.78 inch (45.3 mm) |