RWM Casters Company Urethane on Aluminum Wheels UA Wheels

Description
RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores do not rust, but can corrode when exposed to certain cleaners and solvents (use MU solid Urethane Wheels as an alternative). Aluminum cores have an attractive, strong metallic look. We crown the wheels slightly to reduce the energy needed to turn the wheel when under a heavy load. All RWM Urethane on Aluminum Wheels offer outstanding abrasion resistance, oil, and chemical resistance. In addition, these wheels are non-marking and protect floors. Many have found these wheels provide excellent rollability and are versatile enough to use on a variety of floor surfaces. Our premium PTMEG urethane provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller, or celcon Temperature Range -40°to +180°F Hub Lengths Can be lengthened or shortened to order Hardness 92 Shore A Durometer APPLICATIONS This high quality Urethane on Aluminum is a popular wheel for wash-down applications, and on carts that may be left and used outdoors.
Description
RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores do not rust, but can corrode when exposed to certain cleaners and solvents (use MU solid Urethane Wheels as an alternative). Aluminum cores have an attractive, strong metallic look. We crown the wheels slightly to reduce the energy needed to turn the wheel when under a heavy load. All RWM Urethane on Aluminum Wheels offer outstanding abrasion resistance, oil, and chemical resistance. In addition, these wheels are non-marking and protect floors. Many have found these wheels provide excellent rollability and are versatile enough to use on a variety of floor surfaces. Our premium PTMEG urethane provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller, or celcon Temperature Range -40°to +180°F Hub Lengths Can be lengthened or shortened to order Hardness 92 Shore A Durometer APPLICATIONS This high quality Urethane on Aluminum is a popular wheel for wash-down applications, and on carts that may be left and used outdoors.

Suppliers

Company
Product
Description
Supplier Links
Urethane on Aluminum Wheels - UA Wheels - RWM Casters Company
Gastonia, NC, USA
Urethane on Aluminum Wheels
UA Wheels
Urethane on Aluminum Wheels UA Wheels
RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores do not rust, but can corrode when exposed to certain cleaners and solvents (use MU solid Urethane Wheels as an alternative). Aluminum cores have an attractive, strong metallic look. We crown the wheels slightly to reduce the energy needed to turn the wheel when under a heavy load. All RWM Urethane on Aluminum Wheels offer outstanding abrasion resistance, oil, and chemical resistance. In addition, these wheels are non-marking and protect floors. Many have found these wheels provide excellent rollability and are versatile enough to use on a variety of floor surfaces. Our premium PTMEG urethane provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller, or celcon Temperature Range -40°to +180°F Hub Lengths Can be lengthened or shortened to order Hardness 92 Shore A Durometer APPLICATIONS This high quality Urethane on Aluminum is a popular wheel for wash-down applications, and on carts that may be left and used outdoors.

RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores do not rust, but can corrode when exposed to certain cleaners and solvents (use MU solid Urethane Wheels as an alternative). Aluminum cores have an attractive, strong metallic look. We crown the wheels slightly to reduce the energy needed to turn the wheel when under a heavy load. All RWM Urethane on Aluminum Wheels offer outstanding abrasion resistance, oil, and chemical resistance. In addition, these wheels are non-marking and protect floors. Many have found these wheels provide excellent rollability and are versatile enough to use on a variety of floor surfaces. Our premium PTMEG urethane provides longer service life, better wear and tear characteristics and rejects floor debris.

FEATURES

Wheel BearingsChoice of straight roller, or celcon
Temperature Range-40°to +180°F
Hub LengthsCan be lengthened or shortened to order
Hardness92 Shore A Durometer

APPLICATIONS

This high quality Urethane on Aluminum is a popular wheel for wash-down applications, and on carts that may be left and used outdoors.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UA Wheels
Product Name Urethane on Aluminum Wheels
Wheel Type Poly/Metal
Maximum Load 420 to 1500 lbs (190 to 680 kg)
Wheel Diameter 3.5 to 8 inch (88.9 to 203 mm)
Wheel Width 1.5 to 2 inch (38.1 to 50.8 mm)
Hub Length 1.88 to 2.44 inch (47.62 to 61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details