Rotacaster Pty Ltd. 125mm Rotacaster Multi-Directional Wheels

Description
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 125mm diameter Rotacaster multi-directional wheel Available in single, double or triple row configurations Single multi-wheels only suitable for conveyor transfer use Double & triple multi-wheels come with either sealed bearing or nylon bearing option Double & triple multi-wheels can generally be fitted with fork, channel or rail mounts Fork mount (rig) options available for 125mm wheel See Mounting Options for more details and to purchase pre-mounted Rotacaster omni-directional wheels.
Description
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 125mm diameter Rotacaster multi-directional wheel Available in single, double or triple row configurations Single multi-wheels only suitable for conveyor transfer use Double & triple multi-wheels come with either sealed bearing or nylon bearing option Double & triple multi-wheels can generally be fitted with fork, channel or rail mounts Fork mount (rig) options available for 125mm wheel See Mounting Options for more details and to purchase pre-mounted Rotacaster omni-directional wheels.

Suppliers

Company
Product
Description
Supplier Links
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Tighes Hill, Australia
125mm Rotacaster Multi-Directional Wheels
125mm Rotacaster Multi-Directional Wheels
The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels. Key benefits include: 360 degree manoeuvrability without turning or swiveling wheels Better directional control and tracking Precise positioning - without swivel offset correction No resistance due to misaligned swivel castors Minimal wheel space/housing requirements Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel 125mm diameter Rotacaster multi-directional wheel Available in single, double or triple row configurations Single multi-wheels only suitable for conveyor transfer use Double & triple multi-wheels come with either sealed bearing or nylon bearing option Double & triple multi-wheels can generally be fitted with fork, channel or rail mounts Fork mount (rig) options available for 125mm wheel See Mounting Options for more details and to purchase pre-mounted Rotacaster omni-directional wheels.

The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel.

The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers facilitate turning, rotational, lateral and diagonal movement. When navigating turns this also elimates all skipping associated with fixed wheels.

Key benefits include:

  • 360 degree manoeuvrability without turning or swiveling wheels
  • Better directional control and tracking
  • Precise positioning - without swivel offset correction
  • No resistance due to misaligned swivel castors
  • Minimal wheel space/housing requirements
  • Simple mounting - choose from forks, cups, channels and rails or stack together on an axle to form a roller wheel

125mm diameter Rotacaster multi-directional wheel

  • Available in single, double or triple row configurations
  • Single multi-wheels only suitable for conveyor transfer use
  • Double & triple multi-wheels come with either sealed bearing or nylon bearing option
  • Double & triple multi-wheels can generally be fitted with fork, channel or rail mounts
  • Fork mount (rig) options available for 125mm wheel
  • See Mounting Options for more details and to purchase pre-mounted Rotacaster omni-directional wheels.
Supplier's Site

Technical Specifications

  Rotacaster Pty Ltd.
Product Category Casters
Product Name 125mm Rotacaster Multi-Directional Wheels
Caster Type Rigid Plate Caster (optional feature)
Wheel Type Plastic
Features Twin Wheel
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 149202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details