Caster Warehouse Inc. Polyolefin Wheel W-6-XDP-6600-BB

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-6-XDP-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-6-XDP-6600-BB
Polyolefin Wheel W-6-XDP-6600-BB
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-XDP-6600-BB
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Polyurethane Empire Wheels on Polypropylene(Green) - IX Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Plastic
Maximum Load 500 to 900 lbs (227 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details